Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,275
in stock
|
Buy Now | |
element14
from US$0.36
|
3,275
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,275
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 78 V |
Breakdown VoltageVBR Min(V) | 86.7 V |
BreakdownVoltageVBR Max (V) | 95.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 126 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 86.7V to 95.8V |
Peak Pulse Current Ippm | 11.9A |
Power Dissipation Pd | 1.5kW |
Littelfuse TVS Diode, Bi-Directional, 78V, 11.9A, DO-214AB | Distrelec |
TVS-DIODE BI 1,5KW 82V SMC | Rutronik |
SMCJ Series 1.5 kW 126 V clamp Bi-Directional SMT TVS Diode - DO-214AB | Future Electronics |
1.5KW 78VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 11.9A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ78CA | RS |
Tvs Diode, 1.5Kw, 126V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 126V, BIDIR, DO-214AB | element14 |
Diode TVS Single Bi-Dir 78V 1.5KW 2-Pin DO-214AB T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 78V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ78CA?
Additional datasheets, footprints and schematics for SMCJ78CA are listed on our Part Details page. You can also find images and similar parts to SMCJ78CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ78CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ78CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ78CA fall under?
The SMCJ78CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ78CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ78CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ78CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ78CA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for SMCJ78CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ78CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ78CA?
You can fill out our help required form which you can use to request a quote for SMCJ78CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.