Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,254
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,254
in stock
|
Buy Now | |
element14
from US$0.24
|
2,254
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 64 V |
Breakdown VoltageVBR Min(V) | 71.1 V |
BreakdownVoltageVBR Max (V) | 78.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 103 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 14.6A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 64V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
SMCJ Series 6.5 W 78.6 V Uni-Directional Surface Mount TVS Diode - SMC | Future Electronics |
TVS-DIODE UNI 1,5KW 75V SMC | Rutronik |
1.5KW 64VWM 5% UNI DO214AB | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 64V, 14.6A, DO-214AB | Distrelec |
Tvs Diode, 1.5Kw, 64V, Unidir, Do-214Ab Rohs Compliant: Yes |Littelfuse SMCJ64A | Newark Electronics |
TVS DIODE, 1.5KW, 64V, UNIDIR, DO-214AB | element14 |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ64A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 64V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ64A?
Additional datasheets, footprints and schematics for SMCJ64A are listed on our Part Details page. You can also find images and similar parts to SMCJ64A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ64A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ64A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ64A fall under?
The SMCJ64A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ64A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ64A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ64A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ64A have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Distrelec and CoreStaff have stock available or on a lead time for SMCJ64A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ64A often in real-time on the comparison pages.
What if I can't find stock of SMCJ64A?
You can fill out our help required form which you can use to request a quote for SMCJ64A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.