Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,719
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
6,000
in stock
|
Buy Now | |
element14
from US$0.26
|
3,719
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,995
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
2,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,330
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 5 V |
Breakdown VoltageVBR Min(V) | 6.4 V |
BreakdownVoltageVBR Max (V) | 7.07 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 1000 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 9.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMCJ Series 9.2 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Bi-Directional, 5V, 163A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS, Diode, SMCJ Series, 30V, 9.2A Clamping, 163A Peak Pulse, DO-214AB | Littelfuse SMCJ5.0CA | RS Americas |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.6V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 7V |
Breakdown Voltage Range | 6.4V to 7.3V |
Breakover Voltage Min | 6.4V |
Clamping Voltage @ 8/20µs Max | 9.2V |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 1000µA |
Peak Pulse Current Ippm | 164A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GDE |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Uni / Bi Directional Polarity | Bidirectional |
SMD TVS Diode Bip 1500W 5,0V SMC | Schukat Electronic |
Diode TVS Single Bi-Dir 5V 1500W 2-Pin DO-214AB T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1.5KW 5.0VWM 5% BI DO214AB | TTI Europe |
Diode | Newark Electronics |
Diode TVS Single Bi-Dir 5V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a SMCJ5.0CA?
Additional datasheets, footprints and schematics for SMCJ5.0CA are listed on our Part Details page. You can also find images and similar parts to SMCJ5.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ5.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ5.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ5.0CA fall under?
The SMCJ5.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ5.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ5.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ5.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ5.0CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and Chip One Stop have stock available or on a lead time for SMCJ5.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ5.0CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ5.0CA?
You can fill out our help required form which you can use to request a quote for SMCJ5.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.