Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,510
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
27,000
in stock
|
Buy Now | |
element14
from US$0.20
|
10,864
in stock
|
Buy Now | |
Farnell
from US$0.18
|
10,864
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,173
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,948
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
2,890
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,825
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,750
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
2,603
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 5 V |
Breakdown VoltageVBR Min(V) | 6.4 V |
BreakdownVoltageVBR Max (V) | 7.07 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 1000 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 9.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.07V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Breakdown Voltage Range | 6.4V to 7V |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 1.5kW |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Uni-Dir 5V 1.5KW 2-Pin DO-214AB | Avnet America |
1.5KW 5.0VWM 5% UNI DO214AB | TTI Europe |
DIODE, TVS, 5.0V, 1.5KW, UNI, 5%, SMC | element14 |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 7V |
Breakdown Voltage Range | 6.4V to 7V |
Breakover Voltage Min | 6.4V |
Clamping Voltage @ 8/20µs Max | 9.2V |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 1000µA |
Peak Pulse Current Ippm | 171A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GDE |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
SMD TVS Diode Unip 1500W 5,0V SMC | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Diode TVS Uni-Dir 5V 1500W DO214AB | RS |
SMCJ Series 9.2 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 5V, 163A, DO-214AB | Distrelec |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ5.0A | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ5.0A?
Additional datasheets, footprints and schematics for SMCJ5.0A are listed on our Part Details page. You can also find images and similar parts to SMCJ5.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ5.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ5.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ5.0A fall under?
The SMCJ5.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ5.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ5.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ5.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ5.0A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for SMCJ5.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ5.0A often in real-time on the comparison pages.
What if I can't find stock of SMCJ5.0A?
You can fill out our help required form which you can use to request a quote for SMCJ5.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.