Status: | Active |
---|---|
Series: | SMCJ33CA |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.23
|
257,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
18,468
in stock
|
Buy Now | |
element14
from US$0.37
|
18,468
in stock
|
Buy Now | |
Farnell
from US$0.35
|
18,468
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
730
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SMCJ Series 1500 W 38.6 V Bi Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Diode TVS Single Bi-Dir 33V 1.5KW 2-Pin DO-214AB T/R | Avnet America |
Transient Voltage Suppressor, Tvs, Transil Smcj Series, Bidirectional, 33 V, Do-214Ab, 2, 36.7 V Rohs Compliant: Yes |Stmicroelectronics SMCJ33CA-TR | Newark Electronics |
TVS DIODE, 1.5KW, 33V, BIDIR, DO-214AA | element14 |
ST TVS Diode, 33V, 1500W, DO-214AB, SMC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS Diode Transil 33V 1500W Bidir. DO214 | RS |
Where can I find additional details, specifications and documents for a SMCJ33CA-TR?
Additional datasheets, footprints and schematics for SMCJ33CA-TR are listed on our Part Details page. You can also find images and similar parts to SMCJ33CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ33CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ33CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ33CA-TR fall under?
The SMCJ33CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMCJ33CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ33CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ33CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMCJ33CA-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMCJ33CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ33CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMCJ33CA-TR?
You can fill out our help required form which you can use to request a quote for SMCJ33CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.