Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
TVS DIODE 28VWM 45.4VC DO214AB | Future Electronics |
Product Range:Transzorb Smcj Series | Newark Electronics |
Diode TVS Single Uni-Dir 28V 1500W 2-Pin DO-214AB T/R | Avnet America |
1.5KW 28VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCJ28A-E3/9AT?
Additional datasheets, footprints and schematics for SMCJ28A-E3/9AT are listed on our Part Details page. You can also find images and similar parts to SMCJ28A-E3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ28A-E3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ28A-E3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ28A-E3/9AT fall under?
The SMCJ28A-E3/9AT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ28A-E3/9AT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ28A-E3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ28A-E3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ28A-E3/9AT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for SMCJ28A-E3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ28A-E3/9AT often in real-time on the comparison pages.
What if I can't find stock of SMCJ28A-E3/9AT?
You can fill out our help required form which you can use to request a quote for SMCJ28A-E3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.