Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
21,000
in stock
|
Buy Now | |
element14
from US$0.25
|
13,161
in stock
|
Buy Now | |
Farnell
from US$0.25
|
13,161
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,802
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,251
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,658
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Sorelec
-
|
9,000
in stock
|
Buy Now | |
RS
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMCJ26CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 26 V |
Breakdown VoltageVBR Min(V) | 28.9 V |
BreakdownVoltageVBR Max (V) | 31.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 42.1 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 28.9V to 31.9V |
Peak Pulse Current Ippm | 14.3A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 35.6A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMCJ Series 42.1 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
TVS DIODE, 1.5KW, 26V, BIDIR, DO-214AB | element14 |
TVS-DIODE BI 1,5KW 26V DO-214AB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 26V, 35.7A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS 1.5KW 26V 5%BI DO-214AB TR13 RoHS | RS |
TVS Diode Array, SMCJ Series, 42.1V Clamping, 35.7 Peak Pulse, 1 Channel | Littelfuse SMCJ26CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 1.5Kw, 26V, Bidir, Do-214Ab | Newark Electronics |
Diode TVS Single Bi-Directional 26V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1.5KW 26VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 26V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ26CA?
Additional datasheets, footprints and schematics for SMCJ26CA are listed on our Part Details page. You can also find images and similar parts to SMCJ26CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ26CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ26CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ26CA fall under?
The SMCJ26CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ26CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ26CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ26CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ26CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Rutronik have stock available or on a lead time for SMCJ26CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ26CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ26CA?
You can fill out our help required form which you can use to request a quote for SMCJ26CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.