Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
120
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
53,550
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
22,100
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,134
in stock
|
Buy Now | |
element14
from US$0.31
|
1,033
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,033
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
639
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,550
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.5KW 24VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 24V 1.5KW 2-Pin SMC T/R | Avnet America |
1500 W DO-214AB 24 V Bi Directional SMT Transient Voltage Suppressor Diode | Future Electronics |
Tvs Diode, 1.5Kw, 24V, Bidir, Do-214Ab Rohs Compliant: Yes |Vishay SMCJ24CA-E3/57T | Newark Electronics |
TVS DIODE, 1.5KW, 24V, BIDIR, DO-214AB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Bidirectional 1500W TVS diode,SMCJ24CA | RS |
TVS-DIODE BI 1,5KW 27V SMC | Rutronik |
TVSS, Network, For Data/Comm, Industrial Equip,38.6A, SMD, Solder Term, SMCJ Series | General Semiconductor / Vishay SMCJ24CA-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ24CA-E3/57T?
Additional datasheets, footprints and schematics for SMCJ24CA-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ24CA-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ24CA-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ24CA-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ24CA-E3/57T fall under?
The SMCJ24CA-E3/57T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ24CA-E3/57T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ24CA-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ24CA-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ24CA-E3/57T have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SMCJ24CA-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ24CA-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ24CA-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ24CA-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.