SMCJ24A-E3/57T Part Information
Details for SMCJ24A-E3/57T by Vishay Intertechnology
Circuit Protection>TVS - Transient Voltage Suppressors>TVS Diodes
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5580 |
10 | 0.4800 |
100 | 0.3580 |
500 | 0.2550 |
Stock Information
Details
Part Specifications
Product Range | TRANSZORB SMCJ Series |
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 26.7V |
Breakdown Voltage Range | 26.7V to 29.5V |
Breakover Voltage Min | 26.7V |
Diode Type | Unidirectional TVS |
External Depth | 3.94mm |
External Length / Height | 2.44mm |
External Width | 4.57mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 38.6A |
Power Dissipation Pd | 6.5W |
Reverse Leakage Current Max | 1µA |
SMD Marking | GEZ |
Stand-off Voltage | 24V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Alternative Part Descriptions
- Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 24 V, DO-214AB, 2, 26.7 V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SMCJ24A-E3/57T?
Additional datasheets, footprints and schematics for SMCJ24A-E3/57T are listed in our Part Details tab. You can also find the SMCJ24A-E3/57T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ24A-E3/57T in the Pricing & Inventory tab next to part details. You can view SMCJ24A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ24A-E3/57T fall under?
The SMCJ24A-E3/57T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ24A-E3/57T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ24A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ24A-E3/57T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SMCJ24A-E3/57T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SMCJ24A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ24A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ24A-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ24A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.