Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
5,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
5,375
in stock
|
Buy Now | |
element14
from US$0.38
|
5,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
3,353
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 220V |
Clamping Voltage Vc Max | 356V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 246V |
Breakdown Voltage Max | 272V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Tvs Diode, 1.5Kw, 220V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 220V, BIDIR, DO-214AB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
SMCJ Series 246 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 220VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Diode TVS Single Bi-Dir 220V 1.5KW 2-Pin SMCJ | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Bi-Dir 220V 1500W 2-Pin DO-214AB T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMCJ220CA?
Additional datasheets, footprints and schematics for SMCJ220CA are listed on our Part Details page. You can also find images and similar parts to SMCJ220CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ220CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ220CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ220CA fall under?
The SMCJ220CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ220CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ220CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ220CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ220CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for SMCJ220CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ220CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ220CA?
You can fill out our help required form which you can use to request a quote for SMCJ220CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.