Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
2,302
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
81,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
2,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,302
in stock
|
Buy Now | |
element14
from US$0.39
|
2,302
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
AEC Qualified | SMCJ20CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 20 V |
Breakdown VoltageVBR Min(V) | 22.2 V |
BreakdownVoltageVBR Max (V) | 24.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 32.4 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 22.2V to 24.5V |
Peak Pulse Current Ippm | 18.5A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMCJ Series 32.4 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 20V, 46.3A, DO-214AB | Distrelec |
1.5KW 20VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 1500W 20V SMC | Schukat Electronic |
Tvs Diode, 1.5Kw, 20V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 20V, BIDIR, DO-214AB | element14 |
Diode TVS Single Bi-Directional 20V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 20V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ20CA?
Additional datasheets, footprints and schematics for SMCJ20CA are listed on our Part Details page. You can also find images and similar parts to SMCJ20CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ20CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ20CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ20CA fall under?
The SMCJ20CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ20CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ20CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ20CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ20CA have stock available?
Authorised distributors including Future Electronics, Distrelec, Schukat Electronic, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SMCJ20CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ20CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ20CA?
You can fill out our help required form which you can use to request a quote for SMCJ20CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.