Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
6,500
in stock
|
Buy Now | |
Farnell
from US$0.26
|
57,250
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
3,525
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
2,998
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,895
in stock
|
Buy Now | |
element14
from US$0.29
|
2,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,268
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
170
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 170 V |
Breakdown VoltageVBR Min(V) | 189 V |
BreakdownVoltageVBR Max (V) | 209 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 275 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 170V |
Clamping Voltage Vc Max | 275V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 189V |
Breakdown Voltage Max | 209V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 189V |
Breakdown Voltage Range | 189V to 209V |
Breakover Voltage Min | 189V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 5.5A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 170V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 170V |
Clamping Voltage Vc Max | 275V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 189V |
Breakdown Voltage Max | 209V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ170CA | RS |
SMD TVS Diode Bip 1500W 170V SMC | Schukat Electronic |
Tvs Diode, 1.5Kw, 170V, Bidir, Do-214Ab | Newark Electronics |
Diode TVS Single Bi-Directional 170V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 170V |
Clamping Voltage Vc Max | 275V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 189V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 170V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Bi-Directional, 170V, 5.5A, DO-214AB | Distrelec |
TVS DIODE, 1.5KW, BIDIR, DO-214AB | element14 |
SMCJ Series 275 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 170VWM 5% BI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCJ170CA?
Additional datasheets, footprints and schematics for SMCJ170CA are listed on our Part Details page. You can also find images and similar parts to SMCJ170CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ170CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ170CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ170CA fall under?
The SMCJ170CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ170CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ170CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ170CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ170CA have stock available?
Authorised distributors including Farnell, Avnet America, RS, Schukat Electronic and CoreStaff have stock available or on a lead time for SMCJ170CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ170CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ170CA?
You can fill out our help required form which you can use to request a quote for SMCJ170CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.