Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
No distributors results available
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Power Rating | 1.5kW |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a SMCJ16CA/7T?
Additional datasheets, footprints and schematics for SMCJ16CA/7T are listed on our Part Details page. You can also find images and similar parts to SMCJ16CA/7T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ16CA/7T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ16CA/7T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ16CA/7T fall under?
The SMCJ16CA/7T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ16CA/7T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ16CA/7T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ16CA/7T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ16CA/7T have stock available?
There is no stock from authorised distributors for SMCJ16CA/7T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ16CA/7T often in real-time on the comparison pages.
What if I can't find stock of SMCJ16CA/7T?
You can fill out our help required form which you can use to request a quote for SMCJ16CA/7T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.