Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
1,500W Peak Pulse Power Dissipation |
5V to 110V Standoff Voltages |
Glass Passivated Die Construction |
Unidirectional and Bidirectional Versions Available |
Excellent Clamping Capability |
Fast Response Time |
Lead-Free Finish; RoHS Compliant (Notes 1 & 2) |
Halogen and Antimony Free. “Green” Device (Note 3) |
The DIODES™ SMCJ5.0(C)AQ – SMCJ110(C)AQ are suitable for automotive applications requiring specific change control; these parts are AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. |
Applications |
---|
ISO10605, C = 150pF, R = 330Ω: 30kV (Air Discharge) 30kV (Contact Discharge) |
30kV (Air Discharge) |
30kV (Contact Discharge) |
ISO7637-2 Pulse 1: VS = -100V Pulse 2a: VS = +50V Pulse 3a: VS = -150V Pulse 3b: VS = +100V |
Pulse 1: VS = -100V |
Pulse 2a: VS = +50V |
Pulse 3a: VS = -150V |
Pulse 3b: VS = +100V |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 16 V |
Breakdown VoltageVBR Min(V) | 17.8 V |
BreakdownVoltageVBR Max (V) | 19.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 26 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 16V 1.5Kw Unidir Smc Aec-Q |Bourns SMCJ16A-Q | Newark Electronics |
SMCJ-Q Transient Voltage Suppressor Diode Single Uni-Directional 16V 200A 1.5KW 2-Pin DO-214AB T/R | Avnet America |
1.5KW 16VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCJ16AQ?
Additional datasheets, footprints and schematics for SMCJ16AQ are listed on our Part Details page. You can also find images and similar parts to SMCJ16AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ16AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ16AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ16AQ fall under?
The SMCJ16AQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ16AQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ16AQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ16AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ16AQ have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMCJ16AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ16AQ often in real-time on the comparison pages.
What if I can't find stock of SMCJ16AQ?
You can fill out our help required form which you can use to request a quote for SMCJ16AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.