Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
3,067
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,067
in stock
|
Buy Now | |
element14
from US$0.28
|
3,067
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 160 V |
Breakdown VoltageVBR Min(V) | 178 V |
BreakdownVoltageVBR Max (V) | 197 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 259 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 178V to 205V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 1.5kW |
Reverse Stand-Off Voltage Vrwm | 160V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
1.5KW 160VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 160V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tvs Diode, Bidir, 160V, Do-214Ab Rohs Compliant: Yes |Littelfuse SMCJ160CA | Newark Electronics |
TVS DIODE, BIDIR, 160V, DO-214AB | element14 |
TVS-DIODE BI 1,5KW 180V SMC | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 160V, 5.8A, DO-214AB | Distrelec |
SMCJ Series 160 V 5.8 A 1500 W SMT Bidirectional TVS Diodes - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a SMCJ160CA?
Additional datasheets, footprints and schematics for SMCJ160CA are listed on our Part Details page. You can also find images and similar parts to SMCJ160CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ160CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ160CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ160CA fall under?
The SMCJ160CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ160CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ160CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ160CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ160CA have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and Rutronik have stock available or on a lead time for SMCJ160CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ160CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ160CA?
You can fill out our help required form which you can use to request a quote for SMCJ160CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.