Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,339
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,997
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,339
in stock
|
Buy Now | |
element14
from US$0.37
|
2,339
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now |
AEC Qualified | SMCJ14AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 14 V |
Breakdown VoltageVBR Min(V) | 15.6 V |
BreakdownVoltageVBR Max (V) | 17.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 23.2 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 15.6V |
Breakdown Voltage Range | 15.6V to 17.2V |
Breakover Voltage Min | 15.6V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 64.7A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 14V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 15.6V to 17.2V |
Peak Pulse Current Ippm | 25.9A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 1.5Kw, 14V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 14V, UNIDIR, DO-214AB | element14 |
Diode TVS Single Uni-Directional 14V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
RoHS Compliant | Yes |
1.5KW 14VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 14V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage | 17.2V |
RoHS Compliant | Yes |
SMCJ Series 1500 W 14 V UNI-Directional SMT Transient Voltage Suppressor Diode | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 14V, 64.7A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ14A | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ14A?
Additional datasheets, footprints and schematics for SMCJ14A are listed on our Part Details page. You can also find images and similar parts to SMCJ14A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ14A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ14A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ14A fall under?
The SMCJ14A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ14A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ14A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ14A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ14A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for SMCJ14A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ14A often in real-time on the comparison pages.
What if I can't find stock of SMCJ14A?
You can fill out our help required form which you can use to request a quote for SMCJ14A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.