Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
43,023
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,864
in stock
|
Buy Now | |
element14
from US$0.26
|
6,864
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
1,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,040
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 13 V |
Breakdown VoltageVBR Min(V) | 14.4 V |
BreakdownVoltageVBR Max (V) | 15.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 21.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 14.4V |
Breakdown Voltage Range | 14.4V to 15.9V |
Breakover Voltage Min | 14.4V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 69.8A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 13V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 13VWM 5% BI DO214AB | TTI Europe |
Tvs Diode, 1.5Kw, 13V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 13V, BIDIR, DO-214AB | element14 |
TVS-DIODE BI 1,5KW 15V SMC | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 13V, 69.8A, DO-214AB | Distrelec |
TVS 1.5KW 13V 5%BI DO-214AB TR13 RoHS | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 13V 1.5kW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Trans Voltage Suppressor Diode 1500W 13V V(RWM) | Rapid Electronics |
Diode TVS Single Bi-Dir 13V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMCJ13CA?
Additional datasheets, footprints and schematics for SMCJ13CA are listed on our Part Details page. You can also find images and similar parts to SMCJ13CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ13CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ13CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ13CA fall under?
The SMCJ13CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ13CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ13CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ13CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ13CA have stock available?
Authorised distributors including Farnell, TTI Europe, Newark Electronics, element14 and Rutronik have stock available or on a lead time for SMCJ13CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ13CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ13CA?
You can fill out our help required form which you can use to request a quote for SMCJ13CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.