Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
30,600
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
30,600
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
28,900
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
15,300
in stock
|
Buy Now | |
element14
from US$0.23
|
1,064
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Product Range:Transzorb Smcj Series | Newark Electronics |
Diode TVS Single Uni-Dir 13V 1.5KW 2-Pin SMC T/R | Avnet America |
1.5KW 13VWM 5% UNI DO214AB | TTI Europe |
SMCJ Series 13 V Uni Directional Transient Voltage Suppressor Diode -DO-214AB | Future Electronics |
TVS DIODE, UNIDIR, 13V, DO-214AB-2 | element14 |
Where can I find additional details, specifications and documents for a SMCJ13A-E3/57T?
Additional datasheets, footprints and schematics for SMCJ13A-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ13A-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ13A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ13A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ13A-E3/57T fall under?
The SMCJ13A-E3/57T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ13A-E3/57T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ13A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ13A-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ13A-E3/57T have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Future Electronics and element14 have stock available or on a lead time for SMCJ13A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ13A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ13A-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ13A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.