Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SMCJ Series 6.5 W 13.5 V Uni-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Diode TVS Single Uni-Dir 11V 1.5KW 2-Pin SMC T/R | EBV Elektronik |
Diode, Tvs, Unidirectional, 1.5Kw, 11V, Do214Ab | Newark Electronics |
1.5KW 11VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCJ11A-E3/57T?
Additional datasheets, footprints and schematics for SMCJ11A-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ11A-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ11A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ11A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ11A-E3/57T fall under?
The SMCJ11A-E3/57T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ11A-E3/57T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ11A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ11A-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ11A-E3/57T have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMCJ11A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ11A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ11A-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ11A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.