Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,880
in stock
|
Buy Now | |
Farnell
from US$0.26
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,787
in stock
|
Buy Now | |
element14
from US$0.25
|
2,787
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 11 V |
Breakdown VoltageVBR Min(V) | 12.2 V |
BreakdownVoltageVBR Max (V) | 13.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 18.2 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 11V |
Breakdown Voltage Min | 12.2V |
Breakdown Voltage Max | 13.5V |
Clamping Voltage Vc Max | 18.2V |
Peak Pulse Current Ippm | 82.4A |
No. of Pins | 2 |
TVS DIODES | Farnell |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 11V |
Clamping Voltage Vc Max | 18.2V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 12.2V |
RoHS Compliant | Yes |
TVS UNIDIRECT DIODE | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 11V |
Clamping Voltage Vc Max | 18.2V |
Diode Case Style | DO-214AB (SMC) |
RoHS Compliant | Yes |
SMCJ Series 18.2 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 11V, 82.5A, DO-214AB | Distrelec |
Tvs Diode, Unidir, 11V, Do-214Ab Rohs Compliant: Yes |Littelfuse SMCJ11A | Newark Electronics |
TVS DIODE, UNIDIR, 11V, DO-214AB | element14 |
1.5KW 11VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCJ11A?
Additional datasheets, footprints and schematics for SMCJ11A are listed on our Part Details page. You can also find images and similar parts to SMCJ11A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ11A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ11A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ11A fall under?
The SMCJ11A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ11A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ11A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ11A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ11A have stock available?
Authorised distributors including Farnell, Future Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for SMCJ11A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ11A often in real-time on the comparison pages.
What if I can't find stock of SMCJ11A?
You can fill out our help required form which you can use to request a quote for SMCJ11A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.