Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
11,004
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 110 V |
Breakdown VoltageVBR Min(V) | 122 V |
BreakdownVoltageVBR Max (V) | 135 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 177 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 110V |
Clamping Voltage Vc Max | 177V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 122V |
Breakdown Voltage Max | 135V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 122V |
Breakdown Voltage Range | 122V to 135V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 8.5A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 110V |
Termination Type | Surface Mount Device |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 110V |
Clamping Voltage Vc Max | 177V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 122V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Bi-Dir 110V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 110V |
Clamping Voltage Vc Max | 177V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Littelfuse TVS Diode, Bi-Directional, 110V, 8.5A, DO-214AB | Distrelec |
SMCJ Series 110 V 1500 W Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 110VWM 5% BI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCJ110CA?
Additional datasheets, footprints and schematics for SMCJ110CA are listed on our Part Details page. You can also find images and similar parts to SMCJ110CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ110CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ110CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ110CA fall under?
The SMCJ110CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ110CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ110CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ110CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ110CA have stock available?
Authorised distributors including Farnell, Distrelec, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for SMCJ110CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ110CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ110CA?
You can fill out our help required form which you can use to request a quote for SMCJ110CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.