Status: | Unknown |
---|---|
Series: | TRANSZORB SMCG Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCG Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-215AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
RoHS Compliant | Yes |
Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-215Ab |Vishay SMCG6.0CA-E3/57T | Newark Electronics |
Diode TVS Single Bi-Dir 6V 1.5KW | Future Electronics |
Diode TVS Single Bi-Dir 6V 1.5KW 2-Pin SMCG T/R | Avnet America |
1.5KW 60VWM 5% BI DO215AB | TTI Europe |
Diode TVS Single Bi-Dir 60V 1500W 2-Pin DO-215AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMCG6.0CA-E3/57T.?
Additional datasheets, footprints and schematics for SMCG6.0CA-E3/57T. are listed on our Part Details page. You can also find images and similar parts to SMCG6.0CA-E3/57T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCG6.0CA-E3/57T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCG6.0CA-E3/57T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCG6.0CA-E3/57T. fall under?
The SMCG6.0CA-E3/57T. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCG6.0CA-E3/57T. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCG6.0CA-E3/57T. you can contact the distributor directly for product support, shipping queries etc.
Is the SMCG6.0CA-E3/57T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCG6.0CA-E3/57T. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for SMCG6.0CA-E3/57T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCG6.0CA-E3/57T. often in real-time on the comparison pages.
What if I can't find stock of SMCG6.0CA-E3/57T.?
You can fill out our help required form which you can use to request a quote for SMCG6.0CA-E3/57T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.