Status: | Unknown |
---|---|
Series: | TRANSZORB SMCG Series |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Rutronik
from US$0.36
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | TRANSZORB SMCG Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-215AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.07V |
RoHS Compliant | Yes |
TRANSIL UNI 1,5KW 5V SMC | Rutronik |
1500 W 5 V Uni Directional SMT Transient Voltage Suppressor Diode - DO-215AB | Future Electronics |
1.5KW,5.0V 5%,UNIDIR,SMC TVS | RS |
Diode, Tvs, 6.5W, 5V, Unidir, Do-215Ab-2 | Newark Electronics |
Diode TVS Single Uni-Dir 5V 1.5KW 2-Pin SMCG T/R | Avnet America |
1.5KW 5.0VWM 5% UNI DO215AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCG5.0A-E3/57T.?
Additional datasheets, footprints and schematics for SMCG5.0A-E3/57T. are listed on our Part Details page. You can also find images and similar parts to SMCG5.0A-E3/57T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCG5.0A-E3/57T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCG5.0A-E3/57T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCG5.0A-E3/57T. fall under?
The SMCG5.0A-E3/57T. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCG5.0A-E3/57T. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCG5.0A-E3/57T. you can contact the distributor directly for product support, shipping queries etc.
Is the SMCG5.0A-E3/57T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMCG5.0A-E3/57T. have stock available?
Authorised distributors including Rutronik, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for SMCG5.0A-E3/57T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCG5.0A-E3/57T. often in real-time on the comparison pages.
What if I can't find stock of SMCG5.0A-E3/57T.?
You can fill out our help required form which you can use to request a quote for SMCG5.0A-E3/57T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.