Status: | Unknown |
---|---|
Series: | TRANSZORB SMCG Series |
RoHS: | Compliant |
Product Range | TRANSZORB SMCG Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-215AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 36V 1.5KW 2-Pin SMCG T/R | EBV Elektronik |
Tvs Diode, 6.5W, 36V, Bi-Dir, Do-215Ab | Newark Electronics |
1500 W 36 V Bi Directional SMT Transient Voltage Suppressor Diode - DO-215AB | Future Electronics |
1.5KW 36VWM 5% BI DO215AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCG36CA-E3/57T?
Additional datasheets, footprints and schematics for SMCG36CA-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCG36CA-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCG36CA-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCG36CA-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCG36CA-E3/57T fall under?
The SMCG36CA-E3/57T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCG36CA-E3/57T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCG36CA-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCG36CA-E3/57T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMCG36CA-E3/57T have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMCG36CA-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCG36CA-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCG36CA-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCG36CA-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.