Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$153.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$153.40
|
No stock
|
Buy Now |
Supply Voltage Min | 21VDC |
---|---|
Supply Voltage Max | 37VDC |
No. of Phases | - |
Power Rating | - |
Output Voltage Max | - |
Output Current | 2A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 74.5mm |
External Length / Height | 50.7mm |
Frequency Range | 0Hz to 50kHz |
Input Voltage Max | 37V |
Input Voltage Min | 21V |
Operating Frequency | 50kHz |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current Max | 2A |
Supply Voltage Range | 21V DC to 37V DC |
Weight | 130g |
DRIVER, MICROSTEP, COMPACT | Farnell |
Where can I find additional details, specifications and documents for a SMC42-2 0-1?
Additional datasheets, footprints and schematics for SMC42-2 0-1 are listed on our Part Details page. You can also find images and similar parts to SMC42-2 0-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC42-2 0-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC42-2 0-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC42-2 0-1 fall under?
The SMC42-2 0-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to SMC42-2 0-1 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC42-2 0-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC42-2 0-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC42-2 0-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SMC42-2 0-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC42-2 0-1 often in real-time on the comparison pages.
What if I can't find stock of SMC42-2 0-1?
You can fill out our help required form which you can use to request a quote for SMC42-2 0-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.