Status: | Unknown |
---|---|
Series: | SMC3K22CA thru SMC3K78CA |
RoHS: | Unknown |
Available in bidirectional polarity only |
3000 W peak pulse power capability with a (10/1000 µs) waveform |
Excellent clamping capability |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive and telecommunication. |
Datasheet |
---|
SMC3K22CA thru SMC3K78CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Market Solutions Brochure |
Market Solutions |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Tvs Diode, 3Kw, 51V, Bidir, Do-214Ab | Newark Electronics |
DIODE, TVS, 51V, BIDIR, SMC | element14 |
Diode TVS Single Bi-Dir 51V 3KW 2-Pin DO-214AB Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMC3K51CA-M3/57?
Additional datasheets, footprints and schematics for SMC3K51CA-M3/57 are listed on our Part Details page. You can also find images and similar parts to SMC3K51CA-M3/57 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC3K51CA-M3/57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC3K51CA-M3/57 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC3K51CA-M3/57 fall under?
The SMC3K51CA-M3/57 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMC3K51CA-M3/57 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC3K51CA-M3/57 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC3K51CA-M3/57 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC3K51CA-M3/57 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for SMC3K51CA-M3/57.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC3K51CA-M3/57 often in real-time on the comparison pages.
What if I can't find stock of SMC3K51CA-M3/57?
You can fill out our help required form which you can use to request a quote for SMC3K51CA-M3/57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.