Status: | Active |
---|---|
Series: | SMC30J18A |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,175
in stock
|
Buy Now | |
element14
from US$0.54
|
925
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 3000 W (10/1000 μs) up to 40 kW (8/20 μs) |
3000 W (10/1000 μs) |
up to 40 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 175 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS8598 3000 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Unidirectional, 18 V, Do-214Ab, 2, 20 V Rohs Compliant: Yes |Stmicroelectronics SMC30J18A | Newark Electronics |
DIODE, TVS, 3000W, 21.1V, SMC | element14 |
DIODE, TVS, 3000W, 21.1V, SMC | Farnell |
ESD Suppressor TVS 15KV 2-Pin SMC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMC30J18A?
Additional datasheets, footprints and schematics for SMC30J18A are listed on our Part Details page. You can also find images and similar parts to SMC30J18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC30J18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC30J18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC30J18A fall under?
The SMC30J18A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMC30J18A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC30J18A you can contact the distributor directly for product support, shipping queries etc.
Is the SMC30J18A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMC30J18A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SMC30J18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC30J18A often in real-time on the comparison pages.
What if I can't find stock of SMC30J18A?
You can fill out our help required form which you can use to request a quote for SMC30J18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.