Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 11.1V |
Breakdown Voltage Range | 10V to 11.1V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 39A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 9V |
Termination Type | Surface Mount Device |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transient Voltage Suppressor Bi-Directional 9V 600W 2-Pin DO-214AA | EBV Elektronik |
Tvs Diode, 600W, 9V, Bidir, Do-214Aa | Newark Electronics |
SMBJ Series 600 W 9 V Bi-Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
TVS DIODE, 600W, 9V, BIDIR, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a SMBJ9V0CA?
Additional datasheets, footprints and schematics for SMBJ9V0CA are listed on our Part Details page. You can also find images and similar parts to SMBJ9V0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ9V0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ9V0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ9V0CA fall under?
The SMBJ9V0CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ9V0CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ9V0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ9V0CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ9V0CA have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SMBJ9V0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ9V0CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ9V0CA?
You can fill out our help required form which you can use to request a quote for SMBJ9V0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.