Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
964
in stock
|
Buy Now | |
element14
from US$0.31
|
964
in stock
|
Buy Now | |
Farnell
from US$0.27
|
964
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ6V0CA | RS |
Tvs Diode, 600W, 6V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 6V, BIDIR, DO-214AA | element14 |
SMBJ Series 600 W 10.3 Vcl Bi-Directional SMT TVS Diode - DO-214AA | Future Electronics |
Transient Voltage Suppressor Diode Bi-Directional 6V 10mA 600W SMD DO-214AA | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ6V0CA?
Additional datasheets, footprints and schematics for SMBJ6V0CA are listed on our Part Details page. You can also find images and similar parts to SMBJ6V0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ6V0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ6V0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ6V0CA fall under?
The SMBJ6V0CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ6V0CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ6V0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ6V0CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ6V0CA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SMBJ6V0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ6V0CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ6V0CA?
You can fill out our help required form which you can use to request a quote for SMBJ6V0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.