Status: | Unknown |
---|---|
Series: | SMBJ5.0A thru SMBJ188A |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
110,250
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
103,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
67,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
67,500
in stock
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMBJ5.0A thru SMBJ188A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
600 W 6.5 V Bi-Directional SMT Transient Voltage Suppressor Diode - DO-214AA | Future Electronics |
600W 6.5VWM 5% UNI DO214AA | TTI Europe |
Tvs Diode, 600W, 6.5V, Do-214Aa | Newark Electronics |
Diode TVS Single Uni-Dir 6.5V 600W 2-Pin SMB T/R | Avnet America |
Unidirectional TVS 600W 6.5V SMB | RS |
77K4960 | element14 |
TVS DIODE, 600W, 6.5V, UNIDIR, DO-214AA | Farnell |
Where can I find additional details, specifications and documents for a SMBJ6.5A-E3/52?
Additional datasheets, footprints and schematics for SMBJ6.5A-E3/52 are listed on our Part Details page. You can also find images and similar parts to SMBJ6.5A-E3/52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ6.5A-E3/52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ6.5A-E3/52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ6.5A-E3/52 fall under?
The SMBJ6.5A-E3/52 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ6.5A-E3/52 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ6.5A-E3/52 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ6.5A-E3/52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ6.5A-E3/52 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and RS have stock available or on a lead time for SMBJ6.5A-E3/52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ6.5A-E3/52 often in real-time on the comparison pages.
What if I can't find stock of SMBJ6.5A-E3/52?
You can fill out our help required form which you can use to request a quote for SMBJ6.5A-E3/52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.