Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,715
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
585,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0449
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,715
in stock
|
Buy Now | |
element14
from US$0.14
|
1,715
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 64 V |
Breakdown VoltageVBR Min(V) | 71.1 V |
BreakdownVoltageVBR Max (V) | 81.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 103 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMBJ Series 5 W 78.6 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 64V, 5.9A, DO-214AA | Distrelec |
600W 64VWM 5% UNI DO214AA | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 600W, 64V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 64V, UNIDIR, DO-214AA | element14 |
600W Surface Mount TVS Diode | Littelfuse SMBJ64A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
RoHS Compliant | Yes |
TVS UNIDIRECT DIODE | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ64A?
Additional datasheets, footprints and schematics for SMBJ64A are listed on our Part Details page. You can also find images and similar parts to SMBJ64A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ64A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ64A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ64A fall under?
The SMBJ64A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ64A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ64A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ64A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ64A have stock available?
Authorised distributors including Future Electronics, Distrelec, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SMBJ64A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ64A often in real-time on the comparison pages.
What if I can't find stock of SMBJ64A?
You can fill out our help required form which you can use to request a quote for SMBJ64A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.