Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,770
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
33,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,967
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,240
in stock
|
Buy Now | |
element14
from US$0.12
|
2,240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
988
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 45 V |
Breakdown VoltageVBR Min(V) | 50 V |
BreakdownVoltageVBR Max (V) | 57.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 72.7 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Uni-Dir 45V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 600W, 45V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 45V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Directional 45V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
RoHS Compliant | Yes |
600W 45VWM 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 53V SMB | Rutronik |
SMBJ Series 72.7 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 45V, 8.3A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
600W Surface Mount TVS Diode | Littelfuse SMBJ45A | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ45A?
Additional datasheets, footprints and schematics for SMBJ45A are listed on our Part Details page. You can also find images and similar parts to SMBJ45A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ45A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ45A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ45A fall under?
The SMBJ45A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ45A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ45A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ45A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ45A have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Farnell and Distrelec have stock available or on a lead time for SMBJ45A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ45A often in real-time on the comparison pages.
What if I can't find stock of SMBJ45A?
You can fill out our help required form which you can use to request a quote for SMBJ45A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.