SMBJ36CAQ Zener TVSs by Diodes Incorporated

600W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR


Suitable to protect sensitive automotive circuits against surges defined in ISO7637-2 and against electrostatic discharges according to ISO10605.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for Avnet America
Avnet America
-
21,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

600W Peak Pulse Power Dissipation
5V to 130V Standoff Voltages
Glass Passivated Die Construction
Unidirectional and Bidirectional Versions Available
Excellent Clamping Capability
Lead-Free Finish; RoHS Compliant (Notes 1 & 2)
Halogen and Antimony Free. “Green” Device (Note 3)
The DIODES™ SMBJ6.5(C)AQ – SMBJ130(C)AQ are suitable for automotive applications requiring specific change control; these parts are AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities.
Applications
ISO10605, C = 150pF, R = 330Ω: 30kV (Air Discharge) 30kV (Contact Discharge)
30kV (Air Discharge)
30kV (Contact Discharge)
ISO7637-2 (Note 5): Pulse 1: Vs = -150V Pulse 2a: Vs = +112V Pulse 3a: Vs = -220V Pulse 3b: Vs = +150V
Pulse 1: Vs = -150V
Pulse 2a: Vs = +112V
Pulse 3a: Vs = -220V
Pulse 3b: Vs = +150V

Specifications

AEC Qualified Yes
Compliance (Only Automotive supports PPAP) Automotive
Configuration Single (Bi-Directional)
Power Rating (mW) 600 W
Reverse Standoff Voltage VRWM(V) 36 V
Breakdown VoltageVBR Min(V) 40 V
BreakdownVoltageVBR Max (V) 46 V
Maximum Reverse Leakage CurrentIR @ VRWM Max 5 µA
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) 58.1 V


SMBJ36CA-Q Passive Components by Bourns Electronics

DIO TVS VWM 36V 600W BIDIR SMB / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

SMBJ-Q Transient Voltage Suppressor Diode Single Bi-Directional 36V 100A 600W 2-Pin DO-214AA T/R | Avnet America
Dio Tvs Vwm 36V 600W Bidir Smb Aec-Q/Tape & Reel - 7" Reel |Bourns SMBJ36CA-Q | Newark Electronics
600W 36VWM 5% BI DO214AA | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBJ36CAQ?

Additional datasheets, footprints and schematics for SMBJ36CAQ are listed on our Part Details page. You can also find images and similar parts to SMBJ36CAQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBJ36CAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ36CAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBJ36CAQ fall under?

The SMBJ36CAQ is listed under Zener TVSs.

Can I view similar or alternative parts?

You can view similar parts to SMBJ36CAQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ36CAQ you can contact the distributor directly for product support, shipping queries etc.

Is the SMBJ36CAQ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for SMBJ36CAQ have stock available?

Authorised distributors including Avnet America, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for SMBJ36CAQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBJ36CAQ often in real-time on the comparison pages.

What if I can't find stock of SMBJ36CAQ?

You can fill out our help required form which you can use to request a quote for SMBJ36CAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay