Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
486,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
12,995
in stock
|
Buy Now | |
element14
from US$0.10
|
12,995
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,995
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
12,000
in stock
|
Buy Now | |
RS
from US$0.20
|
11,141
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
9,700
in stock
|
Buy Now | |
Micros
from US$0.05
|
4,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,209
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,749
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,017
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ36AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 36 V |
Breakdown VoltageVBR Min(V) | 40 V |
BreakdownVoltageVBR Max (V) | 46 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 58.1 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 600 W 36 V 58.1 Vcl Unidirectional Surface Mount TVS Diode - DO-21AA | Future Electronics |
600W 36VWM 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 43V SMB | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Uni-Directional, 36V, 10.4A, DO-214AA | Distrelec |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 600W 36V SMB | Schukat Electronic |
Diode TVS Single Uni-Directional 36V 600W 2-Pin DO-214AA | Avnet Asia |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 44.2V |
Breakdown Voltage Range | 40V to 44.2V |
Breakover Voltage Min | 40V |
Device Marking | SMBJ36A |
Diode Type | Unidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 10.3A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | MP |
Stand-off Voltage | 36V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
RoHS Compliant | Yes |
Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 36 V, Do-214Aa, 2, 40 V Rohs Compliant: Yes |Bourns SMBJ36A | Newark Electronics |
DIODE, TVS, 36V, 600W, UI, 5%, SMB | element14 |
Diode TVS Single Uni-Dir 36V 600W 2-Pin SMB | Avnet America |
DIO TVS VWM 36V 600W UNIDIR SMB | RS |
A 36V, 600W, uni-directional, SMB pkg TVS Diode | Bourns SMBJ36A | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ36A?
Additional datasheets, footprints and schematics for SMBJ36A are listed on our Part Details page. You can also find images and similar parts to SMBJ36A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ36A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ36A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ36A fall under?
The SMBJ36A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ36A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ36A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ36A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ36A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SMBJ36A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ36A often in real-time on the comparison pages.
What if I can't find stock of SMBJ36A?
You can fill out our help required form which you can use to request a quote for SMBJ36A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.