Status: | Unknown |
---|---|
Series: | TRANSZORB SMBJ Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | TRANSZORB SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Power Rating | 600W |
RoHS Compliant | No |
Tvs Diode, 600W, 33V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a SMBJ33CA/2?
Additional datasheets, footprints and schematics for SMBJ33CA/2 are listed on our Part Details page. You can also find images and similar parts to SMBJ33CA/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ33CA/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ33CA/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ33CA/2 fall under?
The SMBJ33CA/2 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ33CA/2 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ33CA/2 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ33CA/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ33CA/2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SMBJ33CA/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ33CA/2 often in real-time on the comparison pages.
What if I can't find stock of SMBJ33CA/2?
You can fill out our help required form which you can use to request a quote for SMBJ33CA/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.