Status: | Active |
---|---|
Series: | SMBJ30CA |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
356,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
356,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
265,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
6,117
in stock
|
Buy Now | |
element14
from US$0.15
|
4,956
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,956
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Dfd Protection Rohs Compliant: Yes |Stmicroelectronics SMBJ30CA-TR | Newark Electronics |
Diode TVS Single Bi-Dir 30V 600W 2-Pin SMB T/R | Avnet America |
SMBJ Series 600 W 30 V Bi-Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
DIODE, TVS, 30V, 600W | element14 |
Diode TVS Single Bi-Dir 30V 600W SMB | RS |
Where can I find additional details, specifications and documents for a SMBJ30CA-TR?
Additional datasheets, footprints and schematics for SMBJ30CA-TR are listed on our Part Details page. You can also find images and similar parts to SMBJ30CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ30CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ30CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ30CA-TR fall under?
The SMBJ30CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMBJ30CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ30CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ30CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMBJ30CA-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SMBJ30CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ30CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMBJ30CA-TR?
You can fill out our help required form which you can use to request a quote for SMBJ30CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.