Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,700
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
402,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,499
in stock
|
Buy Now | |
element14
from US$0.13
|
1,329
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,329
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 59V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 32.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Breakover Voltage Min | 31.1V |
Capacitance Cd @ Vr Typ | 1000pF |
Clamping Voltage @ 8/20µs Max | 59V |
Diode Type | Bidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 68A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 1µA |
SMD Marking | BBL |
Stand-off Voltage | 28V |
Test Current | 1mA |
SMBJ Series 600 W 32.7 V Bi Directional Transient Voltage Suppressor - DO-214AA | Future Electronics |
Diode TVS Single Bi-Dir 28V 600W 2-Pin SMB T/R | Avnet America |
Diode TVS Single Bi-Dir 28V 600W SMB | RS |
Diode: TVS | Transfer Multisort Elektronik |
DIODE, TVS, 28V, 600W | element14 |
Diode, Tvs, 28V, 600W | Newark Electronics |
Where can I find additional details, specifications and documents for a SMBJ28CA-TR?
Additional datasheets, footprints and schematics for SMBJ28CA-TR are listed on our Part Details page. You can also find images and similar parts to SMBJ28CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ28CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ28CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ28CA-TR fall under?
The SMBJ28CA-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ28CA-TR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ28CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ28CA-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ28CA-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SMBJ28CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ28CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMBJ28CA-TR?
You can fill out our help required form which you can use to request a quote for SMBJ28CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.