Status: | Unknown |
---|---|
Series: | SMBJ5.0A thru SMBJ188A |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
1,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
108,800
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
108,800
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,400
in stock
|
Buy Now | |
element14
from US$0.14
|
1,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
980
in stock
|
Buy Now | |
EBV Elektronik
-
|
105,600
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMBJ5.0A thru SMBJ188A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Product Range:Transzorb Smbj Series | Newark Electronics |
Diode TVS Single Uni-Dir 28V 600W 2-Pin SMB T/R | Avnet America |
600 W 28 V Uni-Directional SMT Transient Voltage Suppressor Diode - DO-214AA | Future Electronics |
TVS DIODE, UNIDIR, 28V, DO-214AA-2 | element14 |
TVS-DIODE UNI 0,6KW 28V 5% SMB | Rutronik |
SMBJ28A-E3/5B Uni-Directional TVS Diode, 600W peak, 2-Pin SMB | Vishay Dale SMBJ28A-E3/5B | RS Americas |
600W 28VWM 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ28A-E3/5B?
Additional datasheets, footprints and schematics for SMBJ28A-E3/5B are listed on our Part Details page. You can also find images and similar parts to SMBJ28A-E3/5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ28A-E3/5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ28A-E3/5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ28A-E3/5B fall under?
The SMBJ28A-E3/5B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ28A-E3/5B when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ28A-E3/5B you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ28A-E3/5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ28A-E3/5B have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for SMBJ28A-E3/5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ28A-E3/5B often in real-time on the comparison pages.
What if I can't find stock of SMBJ28A-E3/5B?
You can fill out our help required form which you can use to request a quote for SMBJ28A-E3/5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.