Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
6,000
in stock
|
Buy Now | |
element14
from US$0.15
|
4,544
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,544
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,024
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
595
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ22CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 22 V |
Breakdown VoltageVBR Min(V) | 24.4 V |
BreakdownVoltageVBR Max (V) | 28 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 35.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 26.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 26.9V |
Breakdown Voltage Range | 24.4V to 26.9V |
Breakover Voltage Min | 24.4V |
Diode Type | Bidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 16.9A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | BX |
Stand-off Voltage | 22V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 26.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 24.4V to 26.9V |
Peak Pulse Current Ippm | 16.9A |
Power Dissipation Pd | 5W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 26.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 22V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 26.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ22CA | RS |
Diode TVS Single Bi-Directional 22V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
RoHS Compliant | Yes |
SMBJ Series 5 W 26.9 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
DIODE, TVS, 22V, 600W, BIDIR, SMB | element14 |
TVSS, Diode, For Data/Comm, Industrial Equip,16.9A, SMD, Solder Term, Clamp-V 35.5V | Littelfuse SMBJ22CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 22V, 16.9A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 0,6KW 25V SMB | Rutronik |
Tvs Diode, 600W, 22V, Do-214Aa | Newark Electronics |
600W 22VWM 5% BI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ22CA?
Additional datasheets, footprints and schematics for SMBJ22CA are listed on our Part Details page. You can also find images and similar parts to SMBJ22CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ22CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ22CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ22CA fall under?
The SMBJ22CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ22CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ22CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ22CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ22CA have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for SMBJ22CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ22CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ22CA?
You can fill out our help required form which you can use to request a quote for SMBJ22CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.