Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,659
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,659
in stock
|
Buy Now | |
element14
from US$0.10
|
3,659
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,997
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,900
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 200 V |
Breakdown VoltageVBR Min(V) | 224 V |
BreakdownVoltageVBR Max (V) | 247 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 1 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 324 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 200V |
Clamping Voltage Vc Max | 324V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 224V |
Breakdown Voltage Max | 247V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 200 V 600 W Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W 200VWM 5% UNI DO214AA | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Uni-Directional, 200V, 1.9A, DO-214AA | Distrelec |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 200V |
Clamping Voltage Vc Max | 324V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 224V |
Breakdown Voltage Max | 247V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 200V |
Clamping Voltage Vc Max | 324V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 200V 600W 2-Pin DO-214AA T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 200V |
Clamping Voltage Vc Max | 324V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 600W, 200V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 200V, UNIDIR, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a SMBJ200A?
Additional datasheets, footprints and schematics for SMBJ200A are listed on our Part Details page. You can also find images and similar parts to SMBJ200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ200A fall under?
The SMBJ200A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ200A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ200A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ200A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ200A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SMBJ200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ200A often in real-time on the comparison pages.
What if I can't find stock of SMBJ200A?
You can fill out our help required form which you can use to request a quote for SMBJ200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.