Status: | Unknown |
---|---|
Series: | SMBJ5.0A thru SMBJ188A |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMBJ5.0A thru SMBJ188A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Product Range:Transzorb Smbj Series | Newark Electronics |
Diode TVS Single Bi-Dir 17V 600W 2-Pin SMB T/R | Avnet America |
600W 17VWM 5% BI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ17CA-E3/5B?
Additional datasheets, footprints and schematics for SMBJ17CA-E3/5B are listed on our Part Details page. You can also find images and similar parts to SMBJ17CA-E3/5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ17CA-E3/5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ17CA-E3/5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ17CA-E3/5B fall under?
The SMBJ17CA-E3/5B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ17CA-E3/5B when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ17CA-E3/5B you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ17CA-E3/5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ17CA-E3/5B have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMBJ17CA-E3/5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ17CA-E3/5B often in real-time on the comparison pages.
What if I can't find stock of SMBJ17CA-E3/5B?
You can fill out our help required form which you can use to request a quote for SMBJ17CA-E3/5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.