Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,800
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,582
in stock
|
Buy Now | |
element14
from US$0.11
|
4,582
in stock
|
Buy Now | |
Farnell
from US$0.20
|
4,582
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,071
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
221
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMBJ16CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 16 V |
Breakdown VoltageVBR Min(V) | 17.8 V |
BreakdownVoltageVBR Max (V) | 20.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 26 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 19.7V |
Breakdown Voltage Range | 17.8V to 19.7V |
Breakover Voltage Min | 17.8V |
Diode Type | Bidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 23.1A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | LP |
Stand-off Voltage | 16V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
600W 16VWM 5% BI DO214AA | TTI Europe |
600W Surface Mount TVS Diode | Littelfuse SMBJ16CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 16V, 23.1A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS SURF MT DO214AA - SMBJ16CA 3K TR | Rutronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 16V 600W 2-Pin DO-214AA | Avnet America |
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | Future Electronics |
Diode, Fairchild, SMBJ16CA | RS |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode | Newark Electronics |
Diode TVS Single Bi-Dir 16V 600W 2-Pin SMB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMBJ16CA?
Additional datasheets, footprints and schematics for SMBJ16CA are listed on our Part Details page. You can also find images and similar parts to SMBJ16CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ16CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ16CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ16CA fall under?
The SMBJ16CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ16CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ16CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ16CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ16CA have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, RS and Newark Electronics have stock available or on a lead time for SMBJ16CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ16CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ16CA?
You can fill out our help required form which you can use to request a quote for SMBJ16CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.