Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
18,457
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
273,000
in stock
|
Buy Now | |
element14
from US$0.10
|
18,457
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,567
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
970
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 150 V |
Breakdown VoltageVBR Min(V) | 167 V |
BreakdownVoltageVBR Max (V) | 192.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 243 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 185V |
Breakdown Voltage Range | 167V to 185V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 2.5A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 150V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
TVS DIODE, 600W, 150V, UNIDIR, DO-214AA | element14 |
Product Range:Smbj Series | Newark Electronics |
Diode TVS Single Uni-Dir 150V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 150V 600W 2-Pin DO-214AA | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
SMBJ Series 243 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W 150VWM 5% UNI DO214AA | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 150V, 2.5A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
600W Surface Mount TVS Diode | Littelfuse SMBJ150A | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ150A?
Additional datasheets, footprints and schematics for SMBJ150A are listed on our Part Details page. You can also find images and similar parts to SMBJ150A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ150A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ150A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ150A fall under?
The SMBJ150A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ150A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ150A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ150A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ150A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SMBJ150A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ150A often in real-time on the comparison pages.
What if I can't find stock of SMBJ150A?
You can fill out our help required form which you can use to request a quote for SMBJ150A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.