Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
600W Peak Pulse Power Dissipation |
5V to 130V Standoff Voltages |
Glass Passivated Die Construction |
Unidirectional and Bidirectional Versions Available |
Excellent Clamping Capability |
Lead-Free Finish; RoHS Compliant (Notes 1 & 2) |
Halogen and Antimony Free. “Green” Device (Note 3) |
The DIODES™ SMBJ6.5(C)AQ – SMBJ130(C)AQ are suitable for automotive applications requiring specific change control; these parts are AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. |
Applications |
---|
ISO10605, C = 150pF, R = 330Ω: 30kV (Air Discharge) 30kV (Contact Discharge) |
30kV (Air Discharge) |
30kV (Contact Discharge) |
ISO7637-2 (Note 5): Pulse 1: Vs = -150V Pulse 2a: Vs = +112V Pulse 3a: Vs = -220V Pulse 3b: Vs = +150V |
Pulse 1: Vs = -150V |
Pulse 2a: Vs = +112V |
Pulse 3a: Vs = -220V |
Pulse 3b: Vs = +150V |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 14 V |
Breakdown VoltageVBR Min(V) | 15.6 V |
BreakdownVoltageVBR Max (V) | 17.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 23.2 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 14V 600W Unidir Smb Aec-Q/Tape & Reel - 7" Reel |Bourns SMBJ14A-Q | Newark Electronics |
SMBJ-Q Transient Voltage Suppressor Diode Single Uni-Directional 14V 100A 600W 2-Pin DO-214AA T/R | Avnet America |
600W 14VWM 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ14AQ?
Additional datasheets, footprints and schematics for SMBJ14AQ are listed on our Part Details page. You can also find images and similar parts to SMBJ14AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ14AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ14AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ14AQ fall under?
The SMBJ14AQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ14AQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ14AQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ14AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ14AQ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for SMBJ14AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ14AQ often in real-time on the comparison pages.
What if I can't find stock of SMBJ14AQ?
You can fill out our help required form which you can use to request a quote for SMBJ14AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.