SMBJ13D-M3/H TVS - Transient Voltage Suppressors by Vishay Intertechnology

Surface-Mount TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: SMBJ5.0D thru SMBJ188D, SMBJ5.0CD thru SMBJ120CD
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
2,471
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
2,471
in stock
Buy Now
Logo for element14
element14
from US$0.10
2,471
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now

Features

Low profile package
Ideal for automated placement
± 3.5 %: very tight VBR tolerance
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFETs, signal lines of sensor units for consumer, computer, industrial, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Tvs Diode, 600W, 13V, Unidir, Do-214Aa | Newark Electronics
TVS DIODE, 600W, 13V, UNIDIR, DO-214AA | element14
Diode TVS Single Uni-Dir 13V 600W 2-Pin DO-214AA Plastic T/R | EBV Elektronik
600W 13VWM 3.5% UNI DO214AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBJ13D-M3/H?

Additional datasheets, footprints and schematics for SMBJ13D-M3/H are listed on our Part Details page. You can also find images and similar parts to SMBJ13D-M3/H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBJ13D-M3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ13D-M3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBJ13D-M3/H fall under?

The SMBJ13D-M3/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMBJ13D-M3/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ13D-M3/H you can contact the distributor directly for product support, shipping queries etc.

Is the SMBJ13D-M3/H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMBJ13D-M3/H have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for SMBJ13D-M3/H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBJ13D-M3/H often in real-time on the comparison pages.

What if I can't find stock of SMBJ13D-M3/H?

You can fill out our help required form which you can use to request a quote for SMBJ13D-M3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay