Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
189,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
36,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,250
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,139
in stock
|
Buy Now | |
element14
from US$0.20
|
2,139
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,139
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,925
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 13 V |
Breakdown VoltageVBR Min(V) | 14.4 V |
BreakdownVoltageVBR Max (V) | 16.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 21.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
SPICE models |
---|
SMBJ PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smbjxxa Altium Symbol and Footprint files |
smbjxxa Orcad Symbol and Footprint files |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 13V |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Clamping Voltage Vc Max | 21.5V |
Peak Pulse Current Ippm | 28A |
No. of Pins | 2 |
SMBJ Series 21.5 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W 13VWM 5% UNI DO214AA | TTI Europe |
TVS Diode, 600W, 13V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ13A | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Uni-Directional, 13V, 28A, DO-214AA | Distrelec |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 600W, 13V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 13V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Directional 13V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 13V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ13A?
Additional datasheets, footprints and schematics for SMBJ13A are listed on our Part Details page. You can also find images and similar parts to SMBJ13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ13A fall under?
The SMBJ13A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ13A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ13A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ13A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ13A have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for SMBJ13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ13A often in real-time on the comparison pages.
What if I can't find stock of SMBJ13A?
You can fill out our help required form which you can use to request a quote for SMBJ13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.