Status: | Unknown |
---|---|
Series: | SMBJ5.0A thru SMBJ188A |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
8,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,080
in stock
|
Buy Now | |
element14
from US$0.16
|
2,080
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,080
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMBJ5.0A thru SMBJ188A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
600W 110VWM 5% BI DO214AA | TTI Europe |
600 W 110 V Bi-Directional SMT Transient Voltage Suppressor Diode - DO-214AA | Future Electronics |
Diode TVS Single Bi-Dir 110V 600W 2-Pin SMB T/R | Avnet America |
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smbj Series, Bidirectional, 110 V, Do-214Aa Rohs Compliant: Yes |Vishay SMBJ110CA-E3/52 | Newark Electronics |
DIODE, TVS, 600W, 110V, BIDIR, DO14AA | element14 |
Diode TVS Single Bi-Dir 110V 600W | RS |
SMBJ110CA-E3/52, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA | Siliconix / Vishay SMBJ110CA-E3/52 | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ110CA-E3/52?
Additional datasheets, footprints and schematics for SMBJ110CA-E3/52 are listed on our Part Details page. You can also find images and similar parts to SMBJ110CA-E3/52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ110CA-E3/52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ110CA-E3/52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ110CA-E3/52 fall under?
The SMBJ110CA-E3/52 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ110CA-E3/52 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ110CA-E3/52 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ110CA-E3/52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ110CA-E3/52 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for SMBJ110CA-E3/52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ110CA-E3/52 often in real-time on the comparison pages.
What if I can't find stock of SMBJ110CA-E3/52?
You can fill out our help required form which you can use to request a quote for SMBJ110CA-E3/52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.