Status: | Unknown |
---|---|
Series: | SMBG Series |
RoHS: | Compliant |
Product Range | SMBG Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-215AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.07V |
RoHS Compliant | Yes |
600 W 5 V Bi-Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2 | Newark Electronics |
Diode TVS Single Bi-Dir 5V 600W 2-Pin SMBG T/R | Avnet America |
600W 5.0VWM 5% BI DO215AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBG5.0CA-E3/52.?
Additional datasheets, footprints and schematics for SMBG5.0CA-E3/52. are listed on our Part Details page. You can also find images and similar parts to SMBG5.0CA-E3/52. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBG5.0CA-E3/52. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBG5.0CA-E3/52. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBG5.0CA-E3/52. fall under?
The SMBG5.0CA-E3/52. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBG5.0CA-E3/52. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBG5.0CA-E3/52. you can contact the distributor directly for product support, shipping queries etc.
Is the SMBG5.0CA-E3/52. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMBG5.0CA-E3/52. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMBG5.0CA-E3/52..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBG5.0CA-E3/52. often in real-time on the comparison pages.
What if I can't find stock of SMBG5.0CA-E3/52.?
You can fill out our help required form which you can use to request a quote for SMBG5.0CA-E3/52. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.