Status: | Unknown |
---|---|
Series: | SMBG Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
3,730
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
2,250
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | SMBG Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-215AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 5V 600W | RS |
600 W 5 V Uni Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
TVS UNI 600W,5.0V 5% SMB | Rutronik |
Tvs Diode, 600W, 5V, Do-215Aa | Newark Electronics |
Diode TVS Single Uni-Dir 5V 600W 2-Pin SMBG T/R | Avnet America |
SMBG5.0A-E3/52, Uni-Directional TVS Diode, 600W, 2-Pin DO-215AA | Siliconix / Vishay SMBG5.0A-E3/52 | RS Americas |
600W 5.0VWM 5% UNI DO215AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBG5.0A-E3/52?
Additional datasheets, footprints and schematics for SMBG5.0A-E3/52 are listed on our Part Details page. You can also find images and similar parts to SMBG5.0A-E3/52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBG5.0A-E3/52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBG5.0A-E3/52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBG5.0A-E3/52 fall under?
The SMBG5.0A-E3/52 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBG5.0A-E3/52 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBG5.0A-E3/52 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBG5.0A-E3/52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBG5.0A-E3/52 have stock available?
Authorised distributors including RS, Future Electronics, Rutronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SMBG5.0A-E3/52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBG5.0A-E3/52 often in real-time on the comparison pages.
What if I can't find stock of SMBG5.0A-E3/52?
You can fill out our help required form which you can use to request a quote for SMBG5.0A-E3/52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.