Status: | Unknown |
---|---|
Series: | SMBG Series |
RoHS: | Compliant |
Prices starting from US$0.23
Product Range | SMBG Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-215AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
RoHS Compliant | Yes |
Diode, Tvs, 33V, Unidirectional, Do-215Aa-2 | Newark Electronics |
600 W 36.7 V Uni Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
Diode TVS Single Uni-Dir 33V 600W 2-Pin SMBG T/R | Avnet America |
600W 33VWM 5% UNI DO215AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBG33A-E3/52.?
Additional datasheets, footprints and schematics for SMBG33A-E3/52. are listed on our Part Details page. You can also find images and similar parts to SMBG33A-E3/52. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBG33A-E3/52. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBG33A-E3/52. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBG33A-E3/52. fall under?
The SMBG33A-E3/52. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBG33A-E3/52. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBG33A-E3/52. you can contact the distributor directly for product support, shipping queries etc.
Is the SMBG33A-E3/52. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMBG33A-E3/52. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for SMBG33A-E3/52..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBG33A-E3/52. often in real-time on the comparison pages.
What if I can't find stock of SMBG33A-E3/52.?
You can fill out our help required form which you can use to request a quote for SMBG33A-E3/52. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.